DIODES Incorporated Single FETs, MOSFETs DMN95H8D5HCTI

Description
N-Channel 950V 2.5A (Tc) 30W (Tc) Through Hole ITO-220AB
Request a Quote Datasheet
Description
N-Channel 950V 2.5A (Tc) 30W (Tc) Through Hole ITO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN95H8D5HCTIDI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN95H8D5HCTIDI-ND
Single FETs, MOSFETs DMN95H8D5HCTIDI-ND
N-Channel 950V 2.5A (Tc) 30W (Tc) Through Hole ITO-220AB

N-Channel 950V 2.5A (Tc) 30W (Tc) Through Hole ITO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN95H8D5HCTI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN95H8D5HCTI
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN95H8D5HCTI
MOSFET N-CHANNEL 950V ITO220AB

MOSFET N-CHANNEL 950V ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: >800V

MOSFET MOSFETBVDSS: >800V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN95H8D5HCTIDI-ND DMN95H8D5HCTI DMN95H8D5HCTI
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - JFETs - UJ3N065025K3S - Acme Chip Technology Co., Limited
Specs
Package Type 33 mOhms
Packing Method Tube; Tube
View Details
3 suppliers