N-Channel 950V 2.5A (Tc) 125W (Tc) Through Hole TO-220AB
MOSFET N-CH 950V 2.5A TO220AB
MOSFET N-CH 950V 2.5A TO220AB
MOSFET MOSFET BVDSS: >800V TO220AB TUBE 50PCS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN95H8D5HCTDI-ND | DMN95H8D5HCT | DMN95H8D5HCT | DMN95H8D5HCT |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| Packing Method | Tube; Tube | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |