DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN90H8D5HCTI

Description
MOSFET N-CH 900V 2.5A ITO220AB
Datasheet
Description
MOSFET N-CH 900V 2.5A ITO220AB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN90H8D5HCTI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN90H8D5HCTI
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN90H8D5HCTI
MOSFET N-CH 900V 2.5A ITO220AB

MOSFET N-CH 900V 2.5A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: >800V

MOSFET MOSFETBVDSS: >800V

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN90H8D5HCTI DMN90H8D5HCTI
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers