DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN7022LFGQ-7 DMN7022LFGQ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869039-DMN7022LFGQ-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 75 V 23A (Tc) 2W (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN7022 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869039-DMN7022LFGQ-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 75 V 23A (Tc) 2W (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN7022 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN7022LFGQ-7 - 869039-DMN7022LFGQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN7022LFGQ-7
869039-DMN7022LFGQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN7022LFGQ-7 869039-DMN7022LFGQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869039-DMN7022LFGQ-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 75 V 23A (Tc) 2W (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN7022 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869039-DMN7022LFGQ-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 75 V 23A (Tc) 2W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN7022
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
75V 23A MOSFET Transistor
278-DMN7022LFGQ-7
75V 23A MOSFET Transistor 278-DMN7022LFGQ-7
MOSFET N-CH 75V 23A POWERDI3333 Product overview: DMN7022LFGQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN7022LFGQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 23A POWERDI3333 Product overview: DMN7022LFGQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN7022LFGQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN7022LFGQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN7022LFGQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN7022LFGQ-7
MOSFET N-CH 75V 23A POWERDI3333

MOSFET N-CH 75V 23A POWERDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869039-DMN7022LFGQ-7 278-DMN7022LFGQ-7 DMN7022LFGQ-7 DMN7022LFGQ-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN7022LFGQ-7 75V 23A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details