DIODES Incorporated 75V 23A MOSFET Transistor DMN7022LFGQ-13

Description
MOSFET N-CH 75V 23A POWERDI3333 Product overview: DMN7022LFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN7022LFGQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 23A POWERDI3333 Product overview: DMN7022LFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN7022LFGQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 23A MOSFET Transistor
278-DMN7022LFGQ-13
75V 23A MOSFET Transistor 278-DMN7022LFGQ-13
MOSFET N-CH 75V 23A POWERDI3333 Product overview: DMN7022LFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN7022LFGQ-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 23A POWERDI3333 Product overview: DMN7022LFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN7022LFGQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN7022LFGQ-13 - 869038-DMN7022LFGQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN7022LFGQ-13
869038-DMN7022LFGQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN7022LFGQ-13 869038-DMN7022LFGQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869038-DMN7022LFGQ-1 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 75 V 23A (Tc) 2W (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN7022 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869038-DMN7022LFGQ-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 75 V 23A (Tc) 2W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN7022
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN7022LFGQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN7022LFGQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN7022LFGQ-13
MOSFET N-CH 75V 23A POWERDI3333

MOSFET N-CH 75V 23A POWERDI3333

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMN7022LFGQ-13 869038-DMN7022LFGQ-13 DMN7022LFGQ-13 DMN7022LFGQ-13
Product Name 75V 23A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN7022LFGQ-13 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data