The DMN67D8LW-13 is an N-channel MOSFET designed for high efficiency in power management applications. It features a maximum drain-source voltage (V(BR)DSS) of 60V and a continuous drain current (ID) of 240mA at a temperature of 25°C. The device exhibits low on-resistance values, with a maximum of 5.0,Ѷ at a gate-source voltage (VGS) of 10V and 7.5,Ѷ at 5V. The MOSFET is housed in a SOT-323 package and is compliant with RoHS standards, making it suitable for environmentally conscious designs. It operates effectively within a temperature range of -55°C to +150°C and is qualified to AEC-Q101 standards for high reliability. Applications include motor control, power management functions, and backlighting. The product is available in tape and reel packaging, with a quantity of 10,000 per package.
Manufacturer: Diodes Incorporated
Win Source Part Number: 917162-DMN67D8LW-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 240mA (Ta) 320mW (Ta) Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN67
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN67D8LW-13DIDKR, DMN67D8LW-13-ND, DMN67D8LW-13DITR, DMN67D8LW-13DICT
MOSFET N-CH 60V 240MA SOT323 Product overview: DMN67D8LW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 240MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 240MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN67D8LW-13 can be used for catalog matching and distributor lookup.
N-Channel 60V 240mA (Ta) 320mW (Ta) Surface Mount SOT-323
N-Channel 60V 240mA (Ta) 320mW (Ta) Surface Mount SOT-323
N-Channel 60V 240mA (Ta) 320mW (Ta) Surface Mount SOT-323
MOSFET, AEC-Q101, N-CH, 0.24A, 60V; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:240mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes
MOSFET N-CH 60V 240MA SOT323
60V 240mA 320mW 5Ω@10V,500mA 2.5V@250uA N Channel SOT-323-3 MOSFETs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 917162-DMN67D8LW-13 | 278-DMN67D8LW-13 | DMN67D8LW-13DITR-ND | DMN67D8LW-13 | 39AH6602 | DMN67D8LW-13 | DMN67D8LW-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN67D8LW-13 | 60V 240MA MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, Aec-Q101, N-Ch, 0.24A, 60V; Channel Type Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT323; SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | TO-3 | 0.82 nC @ 10 V | SOT323 | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts |