DIODES Incorporated 41V 60V MOSFET Transistor DMN67D8LV-13

Description
MOSFET BVDSS: 41V 60V SOT563 T&R Product overview: DMN67D8LV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN67D8LV-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET BVDSS: 41V 60V SOT563 T&R Product overview: DMN67D8LV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN67D8LV-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
41V 60V MOSFET Transistor
278-DMN67D8LV-13
41V 60V MOSFET Transistor 278-DMN67D8LV-13
MOSFET BVDSS: 41V 60V SOT563 T&R Product overview: DMN67D8LV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN67D8LV-13 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 41V 60V SOT563 T&R Product overview: DMN67D8LV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN67D8LV-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN67D8LV-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN67D8LV-13
Single FETs, MOSFETs DMN67D8LV-13
MOSFET BVDSS: 41V 60V SOT563 T&R

MOSFET BVDSS: 41V 60V SOT563 T&R

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN67D8LV-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN67D8LV-13
MOSFET BVDSS: 41V 60V SOT563 T&R

MOSFET BVDSS: 41V 60V SOT563 T&R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN67D8LV-13 DMN67D8LV-13 DMN67D8LV-13 DMN67D8LV-13
Product Name 41V 60V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers