MOSFET N-CH 60V 210MA SOT23 Product overview: DMN67D8L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 210MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 210MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN67D8L-13 can be used for catalog matching and distributor lookup.
N-Channel 60V 210mA (Ta) 340mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 60V 210MA SOT23
MOSFET N-CH 60V 210MA SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN67D8L-13 | DMN67D8L-13-ND | DMN67D8L-13 | DMN67D8L-13 | DMN67D8L-13 |
| Product Name | 60V 210MA SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 570 milliwatts | 340 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |