DIODES Incorporated FET, MOSFET Arrays DMN66D0LDW-7

Description
MOSFET 2N-CH 60V 0.115A SOT363
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 0.115A SOT363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN66D0LDW-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN66D0LDW-7CT-ND
FET, MOSFET Arrays 31-DMN66D0LDW-7CT-ND
MOSFET 2N-CH 60V 0.115A SOT363

MOSFET 2N-CH 60V 0.115A SOT363

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN66D0LDW-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN66D0LDW-7DKR-ND
FET, MOSFET Arrays 31-DMN66D0LDW-7DKR-ND
MOSFET 2N-CH 60V 0.115A SOT363

MOSFET 2N-CH 60V 0.115A SOT363

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN66D0LDW-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN66D0LDW-7TR-ND
FET, MOSFET Arrays 31-DMN66D0LDW-7TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 115mA (Ta) 250mW (Ta) Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 115mA (Ta) 250mW (Ta) Surface Mount SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN66D0LDW-7 - 014461-DMN66D0LDW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN66D0LDW-7
014461-DMN66D0LDW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN66D0LDW-7 014461-DMN66D0LDW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014461-DMN66D0LDW-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 115mA Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 23pF @ 25V Maximum Rds On at Id,Vgs: 5 Ohm @ 115mA, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014461-DMN66D0LDW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 115mA
Gate-Source Threshold Voltage: 2V @ 250μA
Max Input Capacitance: 23pF @ 25V
Maximum Rds On at Id,Vgs: 5 Ohm @ 115mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 0.115A MOSFET Transistor
289-DMN66D0LDW-7
60V 0.115A MOSFET Transistor 289-DMN66D0LDW-7
MOSFET 2N-CH 60V 0.115A SOT363 Product overview: DMN66D0LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.115A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.115A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN66D0LDW-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.115A SOT363 Product overview: DMN66D0LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.115A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.115A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN66D0LDW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 250mW 60Vdss

MOSFET 250mW 60Vdss

Buy Now Datasheet
Mosfet, Dual, N-Ch, 60V, 0.115A Rohs Compliant Diodes Inc. - 28AK8651 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 60V, 0.115A Rohs Compliant Diodes Inc.
28AK8651
Mosfet, Dual, N-Ch, 60V, 0.115A Rohs Compliant Diodes Inc. 28AK8651
MOSFET, DUAL, N-CH, 60V, 0.115A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 60V, 0.115A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN66D0LDW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN66D0LDW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN66D0LDW-7
MOSFET 2N-CH 60V 0.115A SOT363

MOSFET 2N-CH 60V 0.115A SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMN66D0LDW-7CT-ND 014461-DMN66D0LDW-7 289-DMN66D0LDW-7 DMN66D0LDW-7 28AK8651 DMN66D0LDW-7
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN66D0LDW-7 60V 0.115A MOSFET Transistor MOSFET Mosfet, Dual, N-Ch, 60V, 0.115A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SOT-363 Tape & Reel (TR) TO-3 Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data