DIODES Incorporated Single FETs, MOSFETs DMN65D9L-7

Description
N-Channel 60V 335mA (Ta) 270mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 335mA (Ta) 270mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN65D9L-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN65D9L-7CT-ND
Single FETs, MOSFETs 31-DMN65D9L-7CT-ND
N-Channel 60V 335mA (Ta) 270mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 335mA (Ta) 270mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN65D9L-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN65D9L-7TR-ND
Single FETs, MOSFETs 31-DMN65D9L-7TR-ND
N-Channel 60V 335mA (Ta) 270mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 335mA (Ta) 270mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN65D9L-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN65D9L-7DKR-ND
Single FETs, MOSFETs 31-DMN65D9L-7DKR-ND
N-Channel 60V 335mA (Ta) 270mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 335mA (Ta) 270mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 957758-DMN65D9L-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
957758-DMN65D9L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 957758-DMN65D9L-7
Win Source Part Number: 957758-DMN65D9L-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 335mA (Ta) Rds On (Max) @ Id, Vgs: 4Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 270mW (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 0.4 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 41 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN65D9L-7DMN65D9L7; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-DMN65D9L-7TR,DMN6 5D9L-7DI-ND,31-DMN65 D9L-7CT,31-DMN65D9L- 7DKR,DMN65D9L-7DI Base Product Number: DMN65 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Win Source Part Number: 957758-DMN65D9L-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 335mA (Ta)
Rds On (Max) @ Id, Vgs: 4Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 270mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 0.4 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 41 pF @ 25 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMN65D9L-7DMN65D9L7;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-DMN65D9L-7TR,DMN65D9L-7DI-ND,31-DMN65D9L-7CT,31-DMN65D9L-7DKR,DMN65D9L-7DI
Base Product Number: DMN65
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Buy Now
Singapore, Singapore
60V 335MA SOT23 MOSFET Transistor
278-DMN65D9L-7
60V 335MA SOT23 MOSFET Transistor 278-DMN65D9L-7
MOSFET N-CH 60V 335MA SOT23 Product overview: DMN65D9L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 335MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 335MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D9L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 335MA SOT23 Product overview: DMN65D9L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 335MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 335MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D9L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.335A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8650 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.335A, Sot-23 Rohs Compliant Diodes Inc.
28AK8650
Mosfet, N-Ch, 60V, 0.335A, Sot-23 Rohs Compliant Diodes Inc. 28AK8650
MOSFET, N-CH, 60V, 0.335A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.335A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMN65D9L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN65D9L-7
Single FETs, MOSFETs DMN65D9L-7
MOSFET N-CH 60V 335MA SOT23

MOSFET N-CH 60V 335MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - DMN65D9L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
DMN65D9L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMN65D9L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMN65D9L-7CT-ND 957758-DMN65D9L-7 278-DMN65D9L-7 28AK8650 DMN65D9L-7 DMN65D9L-7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 60V 335MA SOT23 MOSFET Transistor Mosfet, N-Ch, 60V, 0.335A, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR) TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
PD 270 milliwatts 270 milliwatts 270 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products