The DMN65D9L is an N-channel enhancement mode MOSFET designed for high-efficiency power management applications, featuring low on-resistance and fast switching performance. It is packaged in an SOT23 case with dimensions of 2.90 mm height, 2.40 mm length, and 1.30 mm width. The device has a drain-source voltage rating of 60 V, a continuous drain current of 335 mA at TA = +25°C, and a total power dissipation of 270 mW on a standard FR-4 PCB. It meets AEC-Q100/101/200 qualifications, is RoHS 3 compliant, and carries UL 94 V-0 flammability rating. Moisture sensitivity is Level 1 per J-STD-020. The part is suitable for automotive applications and features ESD protection.
MOSFET BVDSS: 41V-60V SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | DMN65D9L-13DI-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |