DIODES Incorporated Single FETs, MOSFETs DMN65D8LW-7

Description
N-Channel 60V 300mA (Ta) 300mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet
Description
N-Channel 60V 300mA (Ta) 300mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN65D8LW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN65D8LW-7DITR-ND
Single FETs, MOSFETs DMN65D8LW-7DITR-ND
N-Channel 60V 300mA (Ta) 300mW (Ta) Surface Mount SOT-323

N-Channel 60V 300mA (Ta) 300mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN65D8LW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN65D8LW-7DIDKR-ND
Single FETs, MOSFETs DMN65D8LW-7DIDKR-ND
N-Channel 60V 300mA (Ta) 300mW (Ta) Surface Mount SOT-323

N-Channel 60V 300mA (Ta) 300mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN65D8LW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN65D8LW-7DICT-ND
Single FETs, MOSFETs DMN65D8LW-7DICT-ND
N-Channel 60V 300mA (Ta) 300mW (Ta) Surface Mount SOT-323

N-Channel 60V 300mA (Ta) 300mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8LW-7 - 098967-DMN65D8LW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8LW-7
098967-DMN65D8LW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8LW-7 098967-DMN65D8LW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 098967-DMN65D8LW-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 0.87nC @ 10V Max Input Capacitance: 22pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 115mA, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 098967-DMN65D8LW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 0.87nC @ 10V
Max Input Capacitance: 22pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 115mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 300MA MOSFET Transistor
278-DMN65D8LW-7
60V 300MA MOSFET Transistor 278-DMN65D8LW-7
MOSFET N-CH 60V 300MA SOT323 Product overview: DMN65D8LW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8LW-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 300MA SOT323 Product overview: DMN65D8LW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8LW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN65D8LW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN65D8LW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN65D8LW-7
MOSFET N-CH 60V 300MA SOT323

MOSFET N-CH 60V 300MA SOT323

Supplier's Site
Single FETs, MOSFETs - DMN65D8LW-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN65D8LW-7
Single FETs, MOSFETs DMN65D8LW-7
MOSFET N-CH 60V 300MA SOT323

MOSFET N-CH 60V 300MA SOT323

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.3A, Sot-323 Rohs Compliant Diodes Inc. - 28AK8649 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.3A, Sot-323 Rohs Compliant Diodes Inc.
28AK8649
Mosfet, N-Ch, 60V, 0.3A, Sot-323 Rohs Compliant Diodes Inc. 28AK8649
MOSFET, N-CH, 60V, 0.3A, SOT-323 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.3A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-10 100V SOT323 T&R 3K

MOSFET MOSFET BVDSS: 61V-10 100V SOT323 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN65D8LW-7DITR-ND 098967-DMN65D8LW-7 278-DMN65D8LW-7 DMN65D8LW-7 DMN65D8LW-7 28AK8649 DMN65D8LW-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8LW-7 60V 300MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.3A, Sot-323 Rohs Compliant Diodes Inc. MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
V(BR)DSS 60 volts 60 volts 60 volts
PD 300 milliwatts 300 milliwatts 300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFZ34N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details