DIODES Incorporated 60V 310MA SOT23 MOSFET Transistor DMN65D8LQ-7

Description
MOSFET N-CH 60V 310MA SOT23 Product overview: DMN65D8LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 310MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 310MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8LQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 310MA SOT23 Product overview: DMN65D8LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 310MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 310MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8LQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 310MA SOT23 MOSFET Transistor
278-DMN65D8LQ-7
60V 310MA SOT23 MOSFET Transistor 278-DMN65D8LQ-7
MOSFET N-CH 60V 310MA SOT23 Product overview: DMN65D8LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 310MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 310MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8LQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 310MA SOT23 Product overview: DMN65D8LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 310MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 310MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8LQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN65D8LQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN65D8LQ-7DITR-ND
Single FETs, MOSFETs DMN65D8LQ-7DITR-ND
N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN65D8LQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN65D8LQ-7DICT-ND
Single FETs, MOSFETs DMN65D8LQ-7DICT-ND
N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN65D8LQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN65D8LQ-7DIDKR-ND
Single FETs, MOSFETs DMN65D8LQ-7DIDKR-ND
N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
FETs - Single - DMN65D8LQ-7 - 801331-DMN65D8LQ-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN65D8LQ-7
801331-DMN65D8LQ-7
FETs - Single - DMN65D8LQ-7 801331-DMN65D8LQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801331-DMN65D8LQ-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: SOT-23 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 370mW Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3Ohm at 115mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 0.87nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 22pF at 25V Current - Continuous Drain (Id) at 25°C: 310mA Vgs(th) (Maximum) at Id: 2V at 250μA Maximum Vgs: ±20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801331-DMN65D8LQ-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: SOT-23
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 370mW
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 3Ohm at 115mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 0.87nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 22pF at 25V
Current - Continuous Drain (Id) at 25°C: 310mA
Vgs(th) (Maximum) at Id: 2V at 250μA
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN65D8LQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN65D8LQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN65D8LQ-7
MOSFET N-CH 60V 310MA SOT23

MOSFET N-CH 60V 310MA SOT23

Supplier's Site
Mosfet, N-Ch, 60V, 0.31A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8648 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.31A, Sot-23 Rohs Compliant Diodes Inc.
28AK8648
Mosfet, N-Ch, 60V, 0.31A, Sot-23 Rohs Compliant Diodes Inc. 28AK8648
MOSFET, N-CH, 60V, 0.31A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.31A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS

MOSFET MOSFET BVDSS

Buy Now Datasheet
Single FETs, MOSFETs - DMN65D8LQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN65D8LQ-7
Single FETs, MOSFETs DMN65D8LQ-7
MOSFET N-CH 60V 310MA SOT23

MOSFET N-CH 60V 310MA SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN65D8LQ-7 DMN65D8LQ-7DITR-ND 801331-DMN65D8LQ-7 DMN65D8LQ-7 28AK8648 DMN65D8LQ-7 DMN65D8LQ-7
Product Name 60V 310MA SOT23 MOSFET Transistor Single FETs, MOSFETs FETs - Single - DMN65D8LQ-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 0.31A, Sot-23 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
PD 540 milliwatts 370 milliwatts 370 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data