N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 60V 310MA SOT23
MOSFET N-CH 60V 310MA SOT23
MOSFET, N-CH, 60V, 0.31A, SOT-23 ROHS COMPLIANT: YES
MOSFET N-CH 60V 310MA SOT23
MOSFET N-CH 60V 310MA SOT23
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN65D8LQ-13TR-ND | 28AK8647 | DMN65D8LQ-13 | DMN65D8LQ-13 | DMN65D8LQ-13 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 0.31A, Sot-23 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |