DIODES Incorporated 60V 260MA MOSFET Transistor DMN65D8LFB-7B

Description
MOSFET N-CH 60V 260MA 3DFN Product overview: DMN65D8LFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8LFB-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 260MA 3DFN Product overview: DMN65D8LFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8LFB-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 260MA MOSFET Transistor
278-DMN65D8LFB-7B
60V 260MA MOSFET Transistor 278-DMN65D8LFB-7B
MOSFET N-CH 60V 260MA 3DFN Product overview: DMN65D8LFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8LFB-7B can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 260MA 3DFN Product overview: DMN65D8LFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8LFB-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8LFB-7B - 1033802-DMN65D8LFB-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8LFB-7B
1033802-DMN65D8LFB-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8LFB-7B 1033802-DMN65D8LFB-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1033802-DMN65D8LFB-7 B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X1-DFN1006-3 Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 260mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 25pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 115mA, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033802-DMN65D8LFB-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 430mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X1-DFN1006-3
Dimension: 3-UFDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 260mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Input Capacitance: 25pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 115mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMN65D8LFB-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN65D8LFB-7BDICT-ND
Single FETs, MOSFETs DMN65D8LFB-7BDICT-ND
N-Channel 60V 260mA (Ta) 430mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 60V 260mA (Ta) 430mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN65D8LFB-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN65D8LFB-7BDIDKR-ND
Single FETs, MOSFETs DMN65D8LFB-7BDIDKR-ND
N-Channel 60V 260mA (Ta) 430mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 60V 260mA (Ta) 430mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN65D8LFB-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN65D8LFB-7BDITR-ND
Single FETs, MOSFETs DMN65D8LFB-7BDITR-ND
N-Channel 60V 260mA (Ta) 430mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 60V 260mA (Ta) 430mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-10 X1-DFN1006-3 T&R 10K

MOSFET MOSFET BVDSS: 61V-10 X1-DFN1006-3 T&R 10K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN65D8LFB-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN65D8LFB-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN65D8LFB-7B
MOSFET N-CH 60V 260MA 3DFN

MOSFET N-CH 60V 260MA 3DFN

Supplier's Site
Single FETs, MOSFETs - DMN65D8LFB-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN65D8LFB-7B
Single FETs, MOSFETs DMN65D8LFB-7B
MOSFET N-CH 60V 260MA 3DFN

MOSFET N-CH 60V 260MA 3DFN

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.26A, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK8646 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.26A, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK8646
Mosfet, N-Ch, 60V, 0.26A, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK8646
MOSFET, N-CH, 60V, 0.26A, X1-DFN1006 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.26A, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN65D8LFB-7B 1033802-DMN65D8LFB-7B DMN65D8LFB-7BDICT-ND DMN65D8LFB-7B DMN65D8LFB-7B DMN65D8LFB-7B 28AK8646
Product Name 60V 260MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8LFB-7B Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.26A, X1-Dfn1006 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
PD 840 milliwatts 430 milliwatts 430 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data