MOSFET N-CH 60V 260MA 3DFN Product overview: DMN65D8LFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8LFB-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168216-DMN65D8LFB-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
N-Channel 60V 260mA (Ta) 430mW (Ta) Surface Mount X1-DFN1006-3
N-Channel 60V 260mA (Ta) 430mW (Ta) Surface Mount X1-DFN1006-3
N-Channel 60V 260mA (Ta) 430mW (Ta) Surface Mount X1-DFN1006-3
MOSFET N-CH 60V 260MA 3DFN
MOSFET N-CH 60V 260MA 3DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN65D8LFB-7 | 1168216-DMN65D8LFB-7 | DMN65D8LFB-7DITR-ND | DMN65D8LFB-7 | DMN65D8LFB-7 |
| Product Name | 60V 260MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8LFB-7 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 430 milliwatts | 430 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |