DIODES Incorporated FET, MOSFET Arrays DMN65D8LDWQ-7

Description
MOSFET 2N-CH 60V 0.18A SOT363
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 0.18A SOT363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN65D8LDWQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN65D8LDWQ-7CT-ND
FET, MOSFET Arrays 31-DMN65D8LDWQ-7CT-ND
MOSFET 2N-CH 60V 0.18A SOT363

MOSFET 2N-CH 60V 0.18A SOT363

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN65D8LDWQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN65D8LDWQ-7TR-ND
FET, MOSFET Arrays 31-DMN65D8LDWQ-7TR-ND
Mosfet Array

Mosfet Array

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN65D8LDWQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN65D8LDWQ-7DKR-ND
FET, MOSFET Arrays 31-DMN65D8LDWQ-7DKR-ND
MOSFET 2N-CH 60V 0.18A SOT363

MOSFET 2N-CH 60V 0.18A SOT363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324499-DMN65D8LDWQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324499-DMN65D8LDWQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324499-DMN65D8LDWQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324499-DMN65D8LDWQ- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 180mA Rds On (Max) @ Id, Vgs: 6Ohm @ 115mA, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power - Max: 300mW Supplier Device Package: SOT-363 Gate Charge (Qg) (Max) @ Vgs: 0.87nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 22pF @ 25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: DMN65 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324499-DMN65D8LDWQ-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 180mA
Rds On (Max) @ Id, Vgs: 6Ohm @ 115mA, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power - Max: 300mW
Supplier Device Package: SOT-363
Gate Charge (Qg) (Max) @ Vgs: 0.87nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 22pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: DMN65
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
60V 0.18A MOSFET Transistor
289-DMN65D8LDWQ-7
60V 0.18A MOSFET Transistor 289-DMN65D8LDWQ-7
MOSFET 2N-CH 60V 0.18A SOT363 Product overview: DMN65D8LDWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.18A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN65D8LDWQ-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.18A SOT363 Product overview: DMN65D8LDWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.18A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN65D8LDWQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMN65D8LDWQ-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN65D8LDWQ-7
FET, MOSFET Arrays DMN65D8LDWQ-7
MOSFET 2N-CH 60V 180MA SOT363

MOSFET 2N-CH 60V 180MA SOT363

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Dual Enh 20Vgss 300mW Pd

MOSFET 60V N-Ch Dual Enh 20Vgss 300mW Pd

Buy Now Datasheet
Mosfet, Dual, N-Ch, 60V, 0.18A Rohs Compliant Diodes Inc. - 28AK8645 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 60V, 0.18A Rohs Compliant Diodes Inc.
28AK8645
Mosfet, Dual, N-Ch, 60V, 0.18A Rohs Compliant Diodes Inc. 28AK8645
MOSFET, DUAL, N-CH, 60V, 0.18A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 60V, 0.18A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN65D8LDWQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN65D8LDWQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN65D8LDWQ-7
MOSFET 2N-CH 60V 0.18A SOT363

MOSFET 2N-CH 60V 0.18A SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMN65D8LDWQ-7CT-ND 1324499-DMN65D8LDWQ-7 289-DMN65D8LDWQ-7 DMN65D8LDWQ-7 DMN65D8LDWQ-7 28AK8645 DMN65D8LDWQ-7
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 60V 0.18A MOSFET Transistor FET, MOSFET Arrays MOSFET Mosfet, Dual, N-Ch, 60V, 0.18A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 TO-3 Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data