DIODES Incorporated 60V 0.18A MOSFET Transistor DMN65D8LDW-7

Description
MOSFET 2N-CH 60V 0.18A SOT363 Product overview: DMN65D8LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.18A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN65D8LDW-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 0.18A SOT363 Product overview: DMN65D8LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.18A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN65D8LDW-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.18A MOSFET Transistor
289-DMN65D8LDW-7
60V 0.18A MOSFET Transistor 289-DMN65D8LDW-7
MOSFET 2N-CH 60V 0.18A SOT363 Product overview: DMN65D8LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.18A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN65D8LDW-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.18A SOT363 Product overview: DMN65D8LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.18A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN65D8LDW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8LDW-7 - 103347-DMN65D8LDW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8LDW-7
103347-DMN65D8LDW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8LDW-7 103347-DMN65D8LDW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 103347-DMN65D8LDW-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: DMN65D8LDW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 180mA Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 0.87nC @ 10V Max Input Capacitance: 22pF @ 25V Maximum Rds On at Id,Vgs: 6 Ohm @ 115mA, 10V Alternative Parts (Cross-Reference): 2N7002DW; NX138AKSF; NX138AKSX; NX7002AKS; Introduction Date: September 20, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 103347-DMN65D8LDW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMN65D8LDW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 180mA
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 0.87nC @ 10V
Max Input Capacitance: 22pF @ 25V
Maximum Rds On at Id,Vgs: 6 Ohm @ 115mA, 10V
Alternative Parts (Cross-Reference): 2N7002DW; NX138AKSF; NX138AKSX; NX7002AKS;
Introduction Date: September 20, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - DMN65D8LDW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN65D8LDW-7DICT-ND
FET, MOSFET Arrays DMN65D8LDW-7DICT-ND
Mosfet Array 2 N-Channel (Dual) 60V 180mA 300mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 180mA 300mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN65D8LDW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN65D8LDW-7DIDKR-ND
FET, MOSFET Arrays DMN65D8LDW-7DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 180mA 300mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 180mA 300mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN65D8LDW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN65D8LDW-7DITR-ND
FET, MOSFET Arrays DMN65D8LDW-7DITR-ND
Mosfet Array 2 N-Channel (Dual) 60V 180mA 300mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 180mA 300mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN65D8LDW-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN65D8LDW-7
FET, MOSFET Arrays DMN65D8LDW-7
MOSFET 2N-CH 60V 0.18A SOT363

MOSFET 2N-CH 60V 0.18A SOT363

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 60V, Sot363; Transistor Polarity Diodes Inc. - 82Y6583 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, Sot363; Transistor Polarity Diodes Inc.
82Y6583
Mosfet, Dual N-Ch, 60V, Sot363; Transistor Polarity Diodes Inc. 82Y6583
MOSFET, DUAL N-CH, 60V, SOT363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:180mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, SOT363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:180mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN65D8LDW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN65D8LDW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN65D8LDW-7
MOSFET 2N-CH 60V 0.18A SOT363

MOSFET 2N-CH 60V 0.18A SOT363

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual N-Ch 60V 8ohm 5V VGS 170mA

MOSFET Dual N-Ch 60V 8ohm 5V VGS 170mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMN65D8LDW-7 103347-DMN65D8LDW-7 DMN65D8LDW-7DICT-ND DMN65D8LDW-7 82Y6583 DMN65D8LDW-7 DMN65D8LDW-7
Product Name 60V 0.18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8LDW-7 FET, MOSFET Arrays FET, MOSFET Arrays Mosfet, Dual N-Ch, 60V, Sot363; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 8.00E-5 kS
PD 400 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data