DIODES Incorporated 60V 310MA SOT23 MOSFET Transistor DMN65D8L-7

Description
MOSFET N-CH 60V 310MA SOT23 Product overview: DMN65D8L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 310MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 310MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 310MA SOT23 Product overview: DMN65D8L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 310MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 310MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 310MA SOT23 MOSFET Transistor
278-DMN65D8L-7
60V 310MA SOT23 MOSFET Transistor 278-DMN65D8L-7
MOSFET N-CH 60V 310MA SOT23 Product overview: DMN65D8L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 310MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 310MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 310MA SOT23 Product overview: DMN65D8L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 310MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 310MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN65D8L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8L-7 - 105087-DMN65D8L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8L-7
105087-DMN65D8L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8L-7 105087-DMN65D8L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 105087-DMN65D8L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 370mW (Ta) Family Name: DMN65D8L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 310mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 0.87nC @ 10V Max Input Capacitance: 22pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 115mA, 10V Alternative Parts (Cross-Reference): NX138BKVL; RK7002BMT116; 2N7002K,215; 2N7002E-E3; Introduction Date: January 13, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 105087-DMN65D8L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 370mW (Ta)
Family Name: DMN65D8L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 310mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 0.87nC @ 10V
Max Input Capacitance: 22pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 115mA, 10V
Alternative Parts (Cross-Reference): NX138BKVL; RK7002BMT116; 2N7002K,215; 2N7002E-E3;
Introduction Date: January 13, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMN65D8L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN65D8L-7DITR-ND
Single FETs, MOSFETs DMN65D8L-7DITR-ND
N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN65D8L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN65D8L-7DICT-ND
Single FETs, MOSFETs DMN65D8L-7DICT-ND
N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN65D8L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN65D8L-7DIDKR-ND
Single FETs, MOSFETs DMN65D8L-7DIDKR-ND
N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 310mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN65D8L-7
Triode/MOS Tube/Transistor >> MOSFETs DMN65D8L-7
60V 310mA 3Ω@10V,115mA 370mW 2V@250uA N Channel SOT-23 MOSFETs ROHS

60V 310mA 3Ω@10V,115mA 370mW 2V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, Sot-23-3; Transistor Polarity Diodes Inc. - 82Y6582 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, Sot-23-3; Transistor Polarity Diodes Inc.
82Y6582
Mosfet, N-Ch, 20V, Sot-23-3; Transistor Polarity Diodes Inc. 82Y6582
MOSFET, N-CH, 20V, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:310mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 20V, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:310mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN65D8L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN65D8L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN65D8L-7
MOSFET N-CH 60V 310MA SOT23

MOSFET N-CH 60V 310MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 60V 3ohm 310mA

MOSFET N-Ch Enh Mode FET 60V 3ohm 310mA

Buy Now Datasheet
Single FETs, MOSFETs - DMN65D8L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN65D8L-7
Single FETs, MOSFETs DMN65D8L-7
MOSFET N-CH 60V 310MA SOT23

MOSFET N-CH 60V 310MA SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN65D8L-7 105087-DMN65D8L-7 DMN65D8L-7DITR-ND DMN65D8L-7 82Y6582 DMN65D8L-7 DMN65D8L-7 DMN65D8L-7
Product Name 60V 310MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN65D8L-7 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 20V, Sot-23-3; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Transconductance 8.00E-5 kS
PD 540 milliwatts 370 milliwatts 370 milliwatts 370 milliwatts
Unlock Full Specs
to access all available technical data