The DMN65D7LFR4-7 is an N-channel enhancement mode MOSFET in an X2-DFN1010-4 package, designed for high-efficiency power management as a load switch. It has a drain-source voltage rating of 60V, a continuous drain current of 0.26A at 25°C, and an on-resistance of 5.0Ω at VGS=10V and 5.3Ω at VGS=4.5V. The device features a thermal resistance of 213°C/W on a standard PCB and 174°C/W with an added copper plate, and is ESD protected up to 2kV. It meets RoHS 3, is halogen and antimony free, and has a moisture sensitivity level of 1 per J-STD-020. The package is molded plastic with a 94V-0 flammability rating and NiPdAu terminated copper leadframe.
MOSFET BVDSS: 41V~60V X2-DFN1010
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN65D7LFR4-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |