The DMN65D0L-7 is a 60V N-channel enhancement mode MOSFET in a SOT23 package, designed for high-efficiency power-management applications such as motor control. It has a maximum continuous drain current of 238mA at TA = +25°C, with an on-resistance of 5Ω at VGS = 10V and 7.5Ω at VGS = 5V. The device features a low gate threshold voltage of 1.0 to 2.5V, low input capacitance, and fast switching speeds. It is rated for operation from -55°C to +150°C, with a thermal resistance of 216°C/W on a standard FR-4 PCB with 1-inch square copper pad. The part is RoHS compliant, halogen- and antimony-free, and qualified to AEC-Q100/101/104/200
2N7002 FAMILY SOT23 T&R 3K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN65D0L-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |