DIODES Incorporated Single FETs, MOSFETs DMN63D8LW-7

Description
N-Channel 30V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet
Description
N-Channel 30V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN63D8LW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN63D8LW-7DICT-ND
Single FETs, MOSFETs DMN63D8LW-7DICT-ND
N-Channel 30V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323

N-Channel 30V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN63D8LW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN63D8LW-7DITR-ND
Single FETs, MOSFETs DMN63D8LW-7DITR-ND
N-Channel 30V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323

N-Channel 30V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN63D8LW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN63D8LW-7DIDKR-ND
Single FETs, MOSFETs DMN63D8LW-7DIDKR-ND
N-Channel 30V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323

N-Channel 30V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
30V 380MA MOSFET Transistor
278-DMN63D8LW-7
30V 380MA MOSFET Transistor 278-DMN63D8LW-7
MOSFET N-CH 30V 380MA SOT323 Product overview: DMN63D8LW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 380MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 380MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN63D8LW-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 380MA SOT323 Product overview: DMN63D8LW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 380MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 380MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN63D8LW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D8LW-7 - 1033801-DMN63D8LW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D8LW-7
1033801-DMN63D8LW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D8LW-7 1033801-DMN63D8LW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033801-DMN63D8LW-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 380mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 0.9nC @ 10V Max Input Capacitance: 23.2pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033801-DMN63D8LW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 380mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 0.9nC @ 10V
Max Input Capacitance: 23.2pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 Ohm @ 250mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN63D8LW-7
Triode/MOS Tube/Transistor >> MOSFETs DMN63D8LW-7
30V 380mA 2.8Ω@250mA,10V 300mW 1.5V@250uA null SOT-323-3 MOSFETs ROHS

30V 380mA 2.8Ω@250mA,10V 300mW 1.5V@250uA null SOT-323-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN63D8LW-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN63D8LW-7
Single FETs, MOSFETs DMN63D8LW-7
MOSFET N-CH 30V 380MA SOT323

MOSFET N-CH 30V 380MA SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh FET 20Vgss 300mA 1.2A

MOSFET 30V N-Ch Enh FET 20Vgss 300mA 1.2A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN63D8LW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN63D8LW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN63D8LW-7
MOSFET N-CH 30V 380MA SOT323

MOSFET N-CH 30V 380MA SOT323

Supplier's Site
Mosfet, N-Ch, 30V, 0.38A, Sot-323 Rohs Compliant Diodes Inc. - 28AK8644 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.38A, Sot-323 Rohs Compliant Diodes Inc.
28AK8644
Mosfet, N-Ch, 30V, 0.38A, Sot-323 Rohs Compliant Diodes Inc. 28AK8644
MOSFET, N-CH, 30V, 0.38A, SOT-323 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 0.38A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN63D8LW-7DICT-ND 278-DMN63D8LW-7 1033801-DMN63D8LW-7 DMN63D8LW-7 DMN63D8LW-7 DMN63D8LW-7 DMN63D8LW-7 28AK8644
Product Name Single FETs, MOSFETs 30V 380MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D8LW-7 Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 0.38A, Sot-323 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323; SOT-323 SOT323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Transconductance 8.00E-5 kS
Unlock Full Specs
to access all available technical data