DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D8LW-13 DMN63D8LW-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869035-DMN63D8LW-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: DMN63 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN63D8LW-13DICT, DMN63D8LW-13DITR, DMN63D8LW-13DIDKR
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869035-DMN63D8LW-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: DMN63 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN63D8LW-13DICT, DMN63D8LW-13DITR, DMN63D8LW-13DIDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MOSFET, N-Ch, 30V, 0.38A, SOT-323 from Diodes Inc. is designed for high efficiency power management applications. It features a maximum drain-source voltage of 30V and a continuous drain current of 380mA at a gate-source voltage of 10V. The device exhibits low on-resistance, with a maximum of 2.8,Ѷ at VGS = 10V and 3.8,Ѷ at VGS = 5V, contributing to its suitability for applications such as motor control and backlighting. This MOSFET is ESD protected up to 1kV and is fully RoHS compliant, making it a "green" device. It is qualified to AEC-Q101 standards, ensuring high reliability. The SOT-323 package is compact, with a weight of approximately 0.006 grams, and is designed for easy soldering with a matte tin finish on the terminals. The operating temperature range is from -55°C to +150°C, providing versatility in various environments.

Datasheet Summary
Powered by GS/AI

The MOSFET, N-Ch, 30V, 0.38A, SOT-323 from Diodes Inc. is designed for high efficiency power management applications. It features a maximum drain-source voltage of 30V and a continuous drain current of 380mA at a gate-source voltage of 10V. The device exhibits low on-resistance, with a maximum of 2.8,Ѷ at VGS = 10V and 3.8,Ѷ at VGS = 5V, contributing to its suitability for applications such as motor control and backlighting. This MOSFET is ESD protected up to 1kV and is fully RoHS compliant, making it a "green" device. It is qualified to AEC-Q101 standards, ensuring high reliability. The SOT-323 package is compact, with a weight of approximately 0.006 grams, and is designed for easy soldering with a matte tin finish on the terminals. The operating temperature range is from -55°C to +150°C, providing versatility in various environments.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D8LW-13 - 869035-DMN63D8LW-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D8LW-13
869035-DMN63D8LW-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D8LW-13 869035-DMN63D8LW-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869035-DMN63D8LW-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: DMN63 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN63D8LW-13DICT, DMN63D8LW-13DITR, DMN63D8LW-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869035-DMN63D8LW-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN63
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN63D8LW-13DICT, DMN63D8LW-13DITR, DMN63D8LW-13DIDKR

Buy Now Datasheet
Single FETs, MOSFETs - DMN63D8LW-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN63D8LW-13DIDKR-ND
Single FETs, MOSFETs DMN63D8LW-13DIDKR-ND
N-Channel 30V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323

N-Channel 30V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN63D8LW-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN63D8LW-13DICT-ND
Single FETs, MOSFETs DMN63D8LW-13DICT-ND
N-Channel 30V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323

N-Channel 30V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN63D8LW-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN63D8LW-13DITR-ND
Single FETs, MOSFETs DMN63D8LW-13DITR-ND
N-Channel 30V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323

N-Channel 30V 380mA (Ta) 300mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
30V 380MA MOSFET Transistor
278-DMN63D8LW-13
30V 380MA MOSFET Transistor 278-DMN63D8LW-13
MOSFET N-CH 30V 380MA SOT323 Product overview: DMN63D8LW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 380MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 380MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN63D8LW-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 380MA SOT323 Product overview: DMN63D8LW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 380MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 380MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN63D8LW-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 0.38A, Sot-323 Rohs Compliant Diodes Inc. - 81AH9849 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.38A, Sot-323 Rohs Compliant Diodes Inc.
81AH9849
Mosfet, N-Ch, 30V, 0.38A, Sot-323 Rohs Compliant Diodes Inc. 81AH9849
MOSFET, N-CH, 30V, 0.38A, SOT-323 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 0.38A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN63D8LW-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN63D8LW-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN63D8LW-13
MOSFET N-CH 30V 380MA SOT323

MOSFET N-CH 30V 380MA SOT323

Supplier's Site
Single FETs, MOSFETs - DMN63D8LW-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN63D8LW-13
Single FETs, MOSFETs DMN63D8LW-13
MOSFET N-CH 30V 380MA SOT323

MOSFET N-CH 30V 380MA SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh FET 20Vgss 300mA 1.2A

MOSFET 30V N-Ch Enh FET 20Vgss 300mA 1.2A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869035-DMN63D8LW-13 DMN63D8LW-13DIDKR-ND 278-DMN63D8LW-13 81AH9849 DMN63D8LW-13 DMN63D8LW-13 DMN63D8LW-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D8LW-13 Single FETs, MOSFETs 30V 380MA MOSFET Transistor Mosfet, N-Ch, 30V, 0.38A, Sot-323 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 Tape & Reel (TR) TO-3; SOT3; SOT323 0.9 nC @ 10 V SOT323; SC-70, SOT-323
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF4104-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers