Manufacturer: Diodes Incorporated
Win Source Part Number: 1324470-DMN63D8LDWQ-
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 220mA
Rds On (Max) @ Id, Vgs: 2.8Ohm @ 250mA, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power - Max: 300mW
Supplier Device Package: SOT-363
Gate Charge (Qg) (Max) @ Vgs: 0.87nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 22pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN63D8LDWQ-7DIDKR,D
Base Product Number: DMN63
RoHS Status: ROHS3 Compliant
Mosfet Array 2 N-Channel (Dual) 30V 220mA 300mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 30V 220mA 300mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 30V 220mA 300mW Surface Mount SOT-363
MOSFET 2N-CH 30V 0.22A SOT363 Product overview: DMN63D8LDWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D8LDWQ-7 can be used for catalog matching and distributor lookup.
MOSFET, DUAL, N-CH, 30V, 0.22A ROHS COMPLIANT: YES
MOSFET 2N-CH 30V 0.22A SOT363
MOSFET Dual N-Ch Enh FET 30Vdss 20Vdss 800mA
MOSFET 2N-CH 30V 0.22A SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1324470-DMN63D8LDWQ-7 | DMN63D8LDWQ-7DICT-ND | 289-DMN63D8LDWQ-7 | 28AK8643 | DMN63D8LDWQ-7 | DMN63D8LDWQ-7 | DMN63D8LDWQ-7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | 30V 0.22A MOSFET Transistor | Mosfet, Dual, N-Ch, 30V, 0.22A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | TO-3 | Automotive | 6-TSSOP, SC-88, SOT-363 | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Grade / Operating Range | Automotive |