DIODES Incorporated FETs - Arrays - DMN63D8LDW-13 DMN63D8LDW-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801867-DMN63D8LDW-13 Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 300mW Supplier Device Package: SOT-363 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.8Ohm at 250mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 870nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 22pF at 25V Current - Continuous Drain (Id) at 25°C: 220mA Vgs(th) (Maximum) at Id: 1.5V at 250μA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801867-DMN63D8LDW-13 Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 300mW Supplier Device Package: SOT-363 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.8Ohm at 250mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 870nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 22pF at 25V Current - Continuous Drain (Id) at 25°C: 220mA Vgs(th) (Maximum) at Id: 1.5V at 250μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - DMN63D8LDW-13 - 801867-DMN63D8LDW-13 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - DMN63D8LDW-13
801867-DMN63D8LDW-13
FETs - Arrays - DMN63D8LDW-13 801867-DMN63D8LDW-13
Manufacturer: Diodes Incorporated Win Source Part Number: 801867-DMN63D8LDW-13 Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 300mW Supplier Device Package: SOT-363 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.8Ohm at 250mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 870nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 22pF at 25V Current - Continuous Drain (Id) at 25°C: 220mA Vgs(th) (Maximum) at Id: 1.5V at 250μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 801867-DMN63D8LDW-13
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Power - Max: 300mW
Supplier Device Package: SOT-363
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2.8Ohm at 250mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 870nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 22pF at 25V
Current - Continuous Drain (Id) at 25°C: 220mA
Vgs(th) (Maximum) at Id: 1.5V at 250μA

Buy Now
Singapore, Singapore
30V 0.22A MOSFET Transistor
289-DMN63D8LDW-13
30V 0.22A MOSFET Transistor 289-DMN63D8LDW-13
MOSFET 2N-CH 30V 0.22A SOT363 Product overview: DMN63D8LDW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D8LDW-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 0.22A SOT363 Product overview: DMN63D8LDW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D8LDW-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 31-DMN63D8LDW-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN63D8LDW-13TR-ND
FET, MOSFET Arrays 31-DMN63D8LDW-13TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 220mA 300mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 220mA 300mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN63D8LDW-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN63D8LDW-13DKR-ND
FET, MOSFET Arrays 31-DMN63D8LDW-13DKR-ND
MOSFET 2N-CH 30V 0.22A SOT363

MOSFET 2N-CH 30V 0.22A SOT363

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN63D8LDW-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN63D8LDW-13CT-ND
FET, MOSFET Arrays 31-DMN63D8LDW-13CT-ND
MOSFET 2N-CH 30V 0.22A SOT363

MOSFET 2N-CH 30V 0.22A SOT363

Buy Now Datasheet
FET, MOSFET Arrays - DMN63D8LDW-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN63D8LDW-13
FET, MOSFET Arrays DMN63D8LDW-13
MOSFET 2N-CH 30V 0.22A SOT363

MOSFET 2N-CH 30V 0.22A SOT363

Supplier's Site Datasheet
Mosfet, Dual, N-Ch, 30V, 0.22A Rohs Compliant Diodes Inc. - 28AK8642 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 30V, 0.22A Rohs Compliant Diodes Inc.
28AK8642
Mosfet, Dual, N-Ch, 30V, 0.22A Rohs Compliant Diodes Inc. 28AK8642
MOSFET, DUAL, N-CH, 30V, 0.22A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 30V, 0.22A ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V DUAL N-CH MOSFET

MOSFET 30V DUAL N-CH MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN63D8LDW-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN63D8LDW-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN63D8LDW-13
MOSFET 2N-CH 30V 0.22A SOT363

MOSFET 2N-CH 30V 0.22A SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 801867-DMN63D8LDW-13 289-DMN63D8LDW-13 31-DMN63D8LDW-13TR-ND DMN63D8LDW-13 28AK8642 DMN63D8LDW-13 DMN63D8LDW-13
Product Name FETs - Arrays - DMN63D8LDW-13 30V 0.22A MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays Mosfet, Dual, N-Ch, 30V, 0.22A Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
 - AUIRF1324S - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
4 suppliers