DIODES Incorporated Single FETs, MOSFETs DMN63D8L-7

Description
N-Channel 30V 350mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 350mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN63D8L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN63D8L-7DIDKR-ND
Single FETs, MOSFETs DMN63D8L-7DIDKR-ND
N-Channel 30V 350mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 350mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN63D8L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN63D8L-7DITR-ND
Single FETs, MOSFETs DMN63D8L-7DITR-ND
N-Channel 30V 350mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 350mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN63D8L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN63D8L-7DICT-ND
Single FETs, MOSFETs DMN63D8L-7DICT-ND
N-Channel 30V 350mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 350mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 350MA SOT23 MOSFET Transistor
278-DMN63D8L-7
30V 350MA SOT23 MOSFET Transistor 278-DMN63D8L-7
MOSFET N-CH 30V 350MA SOT23 Product overview: DMN63D8L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 350MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 350MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN63D8L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 350MA SOT23 Product overview: DMN63D8L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 350MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 350MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN63D8L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMN63D8L-7 - 802500-DMN63D8L-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN63D8L-7
802500-DMN63D8L-7
FETs - Single - DMN63D8L-7 802500-DMN63D8L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802500-DMN63D8L-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: SOT-23 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 350mW Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.8Ohm at 250mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 0.9nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 23.2pF at 25V Current - Continuous Drain (Id) at 25°C: 350mA Vgs(th) (Maximum) at Id: 1.5V at 250μA Maximum Vgs: ±20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802500-DMN63D8L-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: SOT-23
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 350mW
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2.8Ohm at 250mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 0.9nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 23.2pF at 25V
Current - Continuous Drain (Id) at 25°C: 350mA
Vgs(th) (Maximum) at Id: 1.5V at 250μA
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - DMN63D8L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN63D8L-7
Single FETs, MOSFETs DMN63D8L-7
MOSFET N-CH 30V 350MA SOT23

MOSFET N-CH 30V 350MA SOT23

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 0.35A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8641 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.35A, Sot-23 Rohs Compliant Diodes Inc.
28AK8641
Mosfet, N-Ch, 30V, 0.35A, Sot-23 Rohs Compliant Diodes Inc. 28AK8641
MOSFET, N-CH, 30V, 0.35A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 0.35A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 30V 20Vgss 350mW

MOSFET N-Ch Enh Mode FET 30V 20Vgss 350mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN63D8L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN63D8L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN63D8L-7
MOSFET N-CH 30V 350MA SOT23

MOSFET N-CH 30V 350MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN63D8L-7DIDKR-ND 278-DMN63D8L-7 802500-DMN63D8L-7 DMN63D8L-7 28AK8641 DMN63D8L-7 DMN63D8L-7
Product Name Single FETs, MOSFETs 30V 350MA SOT23 MOSFET Transistor FETs - Single - DMN63D8L-7 Single FETs, MOSFETs Mosfet, N-Ch, 30V, 0.35A, Sot-23 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 0.9 nC @ 10 V
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 8.00E-5 kS
Unlock Full Specs
to access all available technical data