DIODES Incorporated Single FETs, MOSFETs DMN63D1LW-7

Description
N-Channel 60V 380mA (Ta) 310mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet
Description
N-Channel 60V 380mA (Ta) 310mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN63D1LW-7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN63D1LW-7-ND
Single FETs, MOSFETs DMN63D1LW-7-ND
N-Channel 60V 380mA (Ta) 310mW (Ta) Surface Mount SOT-323

N-Channel 60V 380mA (Ta) 310mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
60V 380MA MOSFET Transistor
278-DMN63D1LW-7
60V 380MA MOSFET Transistor 278-DMN63D1LW-7
MOSFET N-CH 60V 380MA SOT323 Product overview: DMN63D1LW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 380MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 380MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN63D1LW-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 380MA SOT323 Product overview: DMN63D1LW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 380MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 380MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN63D1LW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D1LW-7 - 869034-DMN63D1LW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D1LW-7
869034-DMN63D1LW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D1LW-7 869034-DMN63D1LW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869034-DMN63D1LW-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 380mA (Ta) 310mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: DMN63 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869034-DMN63D1LW-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 380mA (Ta) 310mW (Ta) Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN63
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Single FETs, MOSFETs - DMN63D1LW-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN63D1LW-7
Single FETs, MOSFETs DMN63D1LW-7
MOSFET N-CH 60V 380MA SOT323

MOSFET N-CH 60V 380MA SOT323

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN63D1LW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN63D1LW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN63D1LW-7
MOSFET N-CH 60V 380MA SOT323

MOSFET N-CH 60V 380MA SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN63D1LW-7-ND 278-DMN63D1LW-7 869034-DMN63D1LW-7 DMN63D1LW-7 DMN63D1LW-7
Product Name Single FETs, MOSFETs 60V 380MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D1LW-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 410 milliwatts 310 milliwatts
Unlock Full Specs
to access all available technical data