DIODES Incorporated 60V 0.55A MOSFET Transistor DMN63D1LV-7

Description
MOSFET 2N-CH 60V 0.55A SOT563 Product overview: DMN63D1LV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.55A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D1LV-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 0.55A SOT563 Product overview: DMN63D1LV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.55A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D1LV-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.55A MOSFET Transistor
289-DMN63D1LV-7
60V 0.55A MOSFET Transistor 289-DMN63D1LV-7
MOSFET 2N-CH 60V 0.55A SOT563 Product overview: DMN63D1LV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.55A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D1LV-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.55A SOT563 Product overview: DMN63D1LV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.55A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D1LV-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 31-DMN63D1LV-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN63D1LV-7TR-ND
FET, MOSFET Arrays 31-DMN63D1LV-7TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 550mA (Ta) 940mW Surface Mount SOT-563

Mosfet Array 2 N-Channel (Dual) 60V 550mA (Ta) 940mW Surface Mount SOT-563

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN63D1LV-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN63D1LV-7CT-ND
FET, MOSFET Arrays 31-DMN63D1LV-7CT-ND
MOSFET 2N-CH 60V 0.55A SOT563

MOSFET 2N-CH 60V 0.55A SOT563

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN63D1LV-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN63D1LV-7DKR-ND
FET, MOSFET Arrays 31-DMN63D1LV-7DKR-ND
MOSFET 2N-CH 60V 0.55A SOT563

MOSFET 2N-CH 60V 0.55A SOT563

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D1LV-7 - 869033-DMN63D1LV-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D1LV-7
869033-DMN63D1LV-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D1LV-7 869033-DMN63D1LV-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869033-DMN63D1LV-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 550mA (Ta) 940mW Surface Mount SOT-563 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: DMN63 Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869033-DMN63D1LV-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 550mA (Ta) 940mW Surface Mount SOT-563
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN63
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN63D1LV-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN63D1LV-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN63D1LV-7
MOSFET 2N-CH 60V 0.55A SOT563

MOSFET 2N-CH 60V 0.55A SOT563

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 41V-60V

MOSFET MOSFETBVDSS: 41V-60V

Buy Now Datasheet
MOSFET 2 N-CH 60V 550MA SOT563 - 233-DMN63D1LV-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2 N-CH 60V 550MA SOT563
233-DMN63D1LV-7
MOSFET 2 N-CH 60V 550MA SOT563 233-DMN63D1LV-7
MOSFET 2 N-CH 60V 550MA SOT563

MOSFET 2 N-CH 60V 550MA SOT563

Supplier's Site
FET, MOSFET Arrays - DMN63D1LV-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN63D1LV-7
FET, MOSFET Arrays DMN63D1LV-7
MOSFET 2 N-CH 60V 550MA SOT563

MOSFET 2 N-CH 60V 550MA SOT563

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMN63D1LV-7 31-DMN63D1LV-7TR-ND 869033-DMN63D1LV-7 DMN63D1LV-7 DMN63D1LV-7 233-DMN63D1LV-7 DMN63D1LV-7
Product Name 60V 0.55A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D1LV-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET 2 N-CH 60V 550MA SOT563 FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Transconductance 8.00E-5 kS
PD 940 milliwatts
Unlock Full Specs
to access all available technical data