Manufacturer: Diodes Incorporated
Win Source Part Number: 869032-DMN63D1LT-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 320mA (Ta) 330mW (Ta) Surface Mount SOT-523
Package: SOT-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN63
Categories: Discrete Semiconductor Products
Case / Package: SOT-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET N-CH 60V 320MA SOT523 Product overview: DMN63D1LT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 320MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 320MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN63D1LT-7 can be used for catalog matching and distributor lookup.
N-Channel 60V 320mA (Ta) 330mW (Ta) Surface Mount SOT-523
MOSFET N-CH 60V 320MA SOT523
MOSFET N-CH 60V 320MA SOT523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 869032-DMN63D1LT-7 | 278-DMN63D1LT-7 | DMN63D1LT-7-ND | DMN63D1LT-7 | DMN63D1LT-7 | DMN63D1LT-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D1LT-7 | 60V 320MA MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT-523 | Tape & Reel (TR) | SOT-523 | SOT-523 | SOT-523 | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts |