Manufacturer: Diodes Incorporated
Win Source Part Number: 714072-DMN63D1LDW-7
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: 2 N-Channel (Dual)
Part Status: Last Time Buy
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 310mW
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 250mA
Rds On (Maximum) at Id, Vgs: 2Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 1mA
Gate Charge (Qg) (Maximum) at Vgs: 0.3nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 30pF at 25V
MOSFET 2N-CH 60V 0.25A SOT363 Product overview: DMN63D1LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D1LDW-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 60V 0.25A SOT363
Mosfet Array 2 N-Channel (Dual) 60V 250mA 310mW Surface Mount SOT-23-3
MOSFET 2N-CH 60V 0.25A SOT363
MOSFET 2N-CH 60V 0.25A SOT363
MOSFET 2N-CH 60V 0.25A SOT363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 714072-DMN63D1LDW-7 | 289-DMN63D1LDW-7 | 31-DMN63D1LDW-7DKR-ND | DMN63D1LDW-7 | DMN63D1LDW-7 |
| Product Name | FETs - Arrays - DMN63D1LDW-7 | 60V 0.25A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel; 2 N-Channel (Dual) | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT23 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 |