DIODES Incorporated Single FETs, MOSFETs DMN63D1L-7

Description
N-Channel 60V 380mA (Ta) 370mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 380mA (Ta) 370mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN63D1L-7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN63D1L-7-ND
Single FETs, MOSFETs DMN63D1L-7-ND
N-Channel 60V 380mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 380mA (Ta) 370mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
FETs - Single - DMN63D1L-7 - 802450-DMN63D1L-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN63D1L-7
802450-DMN63D1L-7
FETs - Single - DMN63D1L-7 802450-DMN63D1L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802450-DMN63D1L-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 370mW Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2Ohm at 500mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 0.3nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 30pF at 25V Current - Continuous Drain (Id) at 25°C: 380mA Vgs(th) (Maximum) at Id: 2.5V at 1mA Maximum Vgs: ±20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802450-DMN63D1L-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 370mW
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2Ohm at 500mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 0.3nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 30pF at 25V
Current - Continuous Drain (Id) at 25°C: 380mA
Vgs(th) (Maximum) at Id: 2.5V at 1mA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
60V 380MA SOT23 MOSFET Transistor
278-DMN63D1L-7
60V 380MA SOT23 MOSFET Transistor 278-DMN63D1L-7
MOSFET N-CH 60V 380MA SOT23 Product overview: DMN63D1L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 380MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 380MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN63D1L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 380MA SOT23 Product overview: DMN63D1L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 380MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 380MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN63D1L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN63D1L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN63D1L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN63D1L-7
MOSFET N-CH 60V 380MA SOT23

MOSFET N-CH 60V 380MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN63D1L-7-ND 802450-DMN63D1L-7 278-DMN63D1L-7 DMN63D1L-7
Product Name Single FETs, MOSFETs FETs - Single - DMN63D1L-7 60V 380MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data