DIODES Incorporated 100V MOSFET Transistor DMN63D0LT-7

Description
MOSFET N-CH 100V SOT523 Product overview: DMN63D0LT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D0LT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V SOT523 Product overview: DMN63D0LT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D0LT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V MOSFET Transistor
289-DMN63D0LT-7
100V MOSFET Transistor 289-DMN63D0LT-7
MOSFET N-CH 100V SOT523 Product overview: DMN63D0LT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D0LT-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V SOT523 Product overview: DMN63D0LT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN63D0LT-7 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D0LT-7 - 114700-DMN63D0LT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D0LT-7
114700-DMN63D0LT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D0LT-7 114700-DMN63D0LT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 114700-DMN63D0LT-7 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 114700-DMN63D0LT-7
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN63D0LT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN63D0LT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN63D0LT-7
MOSFET N-CH 100V SOT523

MOSFET N-CH 100V SOT523

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-10 V-100V SOT523 T&R 3K

MOSFET MOSFET BVDSS: 61V-10 V-100V SOT523 T&R 3K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMN63D0LT-7 114700-DMN63D0LT-7 DMN63D0LT-7 DMN63D0LT-7
Product Name 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN63D0LT-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data