The DMN62D2UW-13 is a 60V N-channel enhancement mode MOSFET in a SOT323 package, designed for high-efficiency power-management applications such as motor control and backlighting. It features a maximum drain-source voltage of 60V, continuous drain current of 391mA at TA=25°C, and on-resistance of 2.5Ω at VGS=2.5V and 4.0Ω at VGS=1.8V. The device has an operating temperature range of -55°C to +150°C, static gate-source leakage of ±10µA, and thermal resistance of 199°C/W under standard PCB mounting conditions. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating. Packaging is tape and reel, with 10,000 units per reel. The part has ESD protection and is rated for a pulse drain current of 1.2A at 10µs, 1% duty cycle.
MOSFET BVDSS: 41V~60V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D2UW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |