The DMN62D2UVTQ-13 is a 60V N-channel enhancement mode MOSFET in a TSOT26 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a maximum continuous drain current of 455 mA at 25°C, a low gate threshold voltage of 0.5 to 1.0 V, and on-resistance values of 2.0 Ω at 5.0 VGS, 2.5 Ω at 2.5 VGS, and 4.0 Ω at 1.8 VGS. The device has fast switching performance with a total gate charge of 0.8 nC and low input capacitance of 41 pF. It is housed in a TSOT26 package with a footprint of 2.900 mm by 1.600 mm, is RoHS compliant, and rated for operation from -55°C to +150°C. The part is supplied in tape and reel packaging with 10,000 units per reel.
MOSFET 2N-CH 60V 0.455A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D2UVTQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |