The DMN62D2UV-7 is a dual N-channel enhancement mode MOSFET in an SOT563 package, designed for high-efficiency power-management applications such as motor control and backlighting. It has a 60V drain-source voltage rating, with on-resistance values of 2.0Ω at 5.0V gate-source voltage and 450mA continuous drain current. The device features low input capacitance, fast switching speed, and ESD protection. It is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability rating. Packaged in tape and reel for surface-mount assembly, it operates over a junction temperature range of -55°C to +150°C.
MOSFET 2N-CH 60V 0.45A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D2UV-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |