The DMN62D2UQ-13 is a 60V N-channel enhancement mode MOSFET in an SOT23 package, designed for automotive applications requiring AEC-Q101 qualification. It features low on-resistance of 2.5Ω at VGS = 2.5V and 4.0Ω at VGS = 1.8V, with a continuous drain current of 368mA at TA = +25°C. The device has a maximum power dissipation of 0.6W, a thermal resistance of 197°C/W, and is rated for junction temperatures from -55°C to +150°C. It is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability rating with moisture sensitivity level 1 per J-STD-020. Packaged in tape and reel with 10,000 units per carrier.
2N7002 FAMILY SOT23 T&R 10K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D2UQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |