The DMN62D1SFBW-7B is a 60V N-channel enhancement mode MOSFET designed for high-efficiency power management in load switching and portable applications. It is packaged in the U-DFN1006-3/SWP (Type UX) surface-mount case, measuring 1.00mm x 0.60mm with a height of 0.50mm. The device has a maximum continuous drain current of 538mA at 25°C and an on-resistance of 1.4Ω at VGS=10V and 1.6Ω at VGS=4.5V. It features a gate threshold voltage range of 1.3V to 2.3V, fast switching speeds, and built-in ESD protection. The MOSFET is rated for operation from -55°C to +150°C, meets UL 94 V-0 flammability standards, is compliant with RoHS 2 and RoHS 3, and is qualified to JEDEC standards for high reliability. Thermal resistance junction-to-ambient is 151°C/W under recommended PCB mounting conditions.
2N7002 FAMILY X2-DFN1006-3 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D1SFBW-7BTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |