DIODES Incorporated Single FETs, MOSFETs DMN62D1SFB-7B

Description
N-Channel 60V 410mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3
Request a Quote Datasheet
Description
N-Channel 60V 410mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN62D1SFB-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D1SFB-7BDIDKR-ND
Single FETs, MOSFETs DMN62D1SFB-7BDIDKR-ND
N-Channel 60V 410mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 60V 410mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D1SFB-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D1SFB-7BDITR-ND
Single FETs, MOSFETs DMN62D1SFB-7BDITR-ND
N-Channel 60V 410mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 60V 410mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D1SFB-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D1SFB-7BDICT-ND
Single FETs, MOSFETs DMN62D1SFB-7BDICT-ND
N-Channel 60V 410mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 60V 410mA (Ta) 470mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D1SFB-7B - 1033799-DMN62D1SFB-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D1SFB-7B
1033799-DMN62D1SFB-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D1SFB-7B 1033799-DMN62D1SFB-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1033799-DMN62D1SFB-7 B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 470mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 410mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 2.8nC @ 10V Max Input Capacitance: 80pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 40mA, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033799-DMN62D1SFB-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 470mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Dimension: 3-UFDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 410mA (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 2.8nC @ 10V
Max Input Capacitance: 80pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 40mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 410MA MOSFET Transistor
278-DMN62D1SFB-7B
60V 410MA MOSFET Transistor 278-DMN62D1SFB-7B
MOSFET N-CH 60V 410MA 3DFN Product overview: DMN62D1SFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 410MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 410MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D1SFB-7B can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 410MA 3DFN Product overview: DMN62D1SFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 410MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 410MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D1SFB-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS

MOSFET MOSFET BVDSS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN62D1SFB-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN62D1SFB-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN62D1SFB-7B
MOSFET N-CH 60V 410MA 3DFN

MOSFET N-CH 60V 410MA 3DFN

Supplier's Site
Mosfet, N-Ch, 60V, 0.41A, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK8640 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.41A, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK8640
Mosfet, N-Ch, 60V, 0.41A, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK8640
MOSFET, N-CH, 60V, 0.41A, X1-DFN1006 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.41A, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMN62D1SFB-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN62D1SFB-7B
Single FETs, MOSFETs DMN62D1SFB-7B
MOSFET N-CH 60V 410MA 3DFN

MOSFET N-CH 60V 410MA 3DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN62D1SFB-7BDIDKR-ND 1033799-DMN62D1SFB-7B 278-DMN62D1SFB-7B DMN62D1SFB-7B DMN62D1SFB-7B 28AK8640 DMN62D1SFB-7B
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D1SFB-7B 60V 410MA MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 0.41A, X1-Dfn1006 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 3-UFDFN SOT3; 3-DFN1006 (1.0x0.6) Tape & Reel (TR) 3-UFDFN TO-3 3-UFDFN
V(BR)DSS 60 volts 60 volts 60 volts
PD 470 milliwatts 470 milliwatts 470 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details