MOSFET N-CH 60V 400MA 3DFN T&R 1
MOSFET N-CH 60V 400MA 3DFN T&R 1
N-Channel 60V 400mA (Ta) 500mW Surface Mount U-DFN1212-3
MOSFET N-CH 60V 400MA 3DFN T&R 1
MOSFET N-CH 60V 400MA 3DFN T&R 1
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMN62D1LFDQ-13CT-ND | DMN62D1LFDQ-13 | DMN62D1LFDQ-13 | DMN62D1LFDQ-13 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 3-XDFN | 3-XDFN | Surface Mount | |
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 60 volts |