DIODES Incorporated 60V 400MA MOSFET Transistor DMN62D1LFD-7

Description
MOSFET N-CH 60V 400MA 3DFN Product overview: DMN62D1LFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D1LFD-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 400MA 3DFN Product overview: DMN62D1LFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D1LFD-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 400MA MOSFET Transistor
278-DMN62D1LFD-7
60V 400MA MOSFET Transistor 278-DMN62D1LFD-7
MOSFET N-CH 60V 400MA 3DFN Product overview: DMN62D1LFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D1LFD-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 400MA 3DFN Product overview: DMN62D1LFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D1LFD-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN62D1LFD-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D1LFD-7DICT-ND
Single FETs, MOSFETs DMN62D1LFD-7DICT-ND
N-Channel 60V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1212-3

N-Channel 60V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D1LFD-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D1LFD-7DITR-ND
Single FETs, MOSFETs DMN62D1LFD-7DITR-ND
N-Channel 60V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1212-3

N-Channel 60V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D1LFD-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D1LFD-7DIDKR-ND
Single FETs, MOSFETs DMN62D1LFD-7DIDKR-ND
N-Channel 60V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1212-3

N-Channel 60V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
FETs - Single - DMN62D1LFD-7 - 805270-DMN62D1LFD-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN62D1LFD-7
805270-DMN62D1LFD-7
FETs - Single - DMN62D1LFD-7 805270-DMN62D1LFD-7
Manufacturer: Diodes Incorporated Win Source Part Number: 805270-DMN62D1LFD-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: X1-DFN1212-3 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-UDFN Power Dissipation (Maximum): 500mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2Ohm at 100mA, 4V Gate Charge (Qg) (Maximum) at Vgs: 0.55nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 36pF at 25V Current - Continuous Drain (Id) at 25°C: 400mA Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 805270-DMN62D1LFD-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: X1-DFN1212-3
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-UDFN
Power Dissipation (Maximum): 500mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2Ohm at 100mA, 4V
Gate Charge (Qg) (Maximum) at Vgs: 0.55nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 36pF at 25V
Current - Continuous Drain (Id) at 25°C: 400mA
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±20V

Buy Now
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 20Vgs 0.4A 32pF

MOSFET 60V N-Ch Enh FET 20Vgs 0.4A 32pF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN62D1LFD-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN62D1LFD-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN62D1LFD-7
MOSFET N-CH 60V 400MA 3DFN

MOSFET N-CH 60V 400MA 3DFN

Supplier's Site
Single FETs, MOSFETs - DMN62D1LFD-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN62D1LFD-7
Single FETs, MOSFETs DMN62D1LFD-7
MOSFET N-CH 60V 400MA 3DFN

MOSFET N-CH 60V 400MA 3DFN

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.4A, U-Dfn1212 Rohs Compliant Diodes Inc. - 28AK8638 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.4A, U-Dfn1212 Rohs Compliant Diodes Inc.
28AK8638
Mosfet, N-Ch, 60V, 0.4A, U-Dfn1212 Rohs Compliant Diodes Inc. 28AK8638
MOSFET, N-CH, 60V, 0.4A, U-DFN1212 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.4A, U-DFN1212 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-CH 60V 0.4A DFN1212-3 - 233-DMN62D1LFD-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 0.4A DFN1212-3
233-DMN62D1LFD-7
MOSFET N-CH 60V 0.4A DFN1212-3 233-DMN62D1LFD-7
MOSFET N-CH 60V 0.4A DFN1212-3

MOSFET N-CH 60V 0.4A DFN1212-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN62D1LFD-7 DMN62D1LFD-7DICT-ND 805270-DMN62D1LFD-7 DMN62D1LFD-7 DMN62D1LFD-7 DMN62D1LFD-7 28AK8638 233-DMN62D1LFD-7
Product Name 60V 400MA MOSFET Transistor Single FETs, MOSFETs FETs - Single - DMN62D1LFD-7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.4A, U-Dfn1212 Rohs Compliant Diodes Inc. MOSFET N-CH 60V 0.4A DFN1212-3
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data