MOSFET N-CH 60V 400MA 3DFN Product overview: DMN62D1LFD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D1LFD-13 can be used for catalog matching and distributor lookup.
N-Channel 60V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1212-3
N-Channel 60V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1212-3
N-Channel 60V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1212-3
MOSFET 60V N-Ch Enh FET 20Vgs 0.4A 32pF
MOSFET N-CH 60V 400MA 3DFN
MOSFET N-CH 60V 400MA 3DFN
60V 400mA 2Ω@100mA,4V 500mW 1V@250uA N Channel X1-DFN1212-3 MOSFETs ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN62D1LFD-13 | 31-DMN62D1LFD-13TR-ND | DMN62D1LFD-13 | DMN62D1LFD-13 | DMN62D1LFD-13 | DMN62D1LFD-13 |
| Product Name | 60V 400MA MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |