DIODES Incorporated 60V 320MA MOSFET Transistor DMN62D1LFB-7B

Description
MOSFET N-CH 60V 320MA 3DFN Product overview: DMN62D1LFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 320MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 320MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D1LFB-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 320MA 3DFN Product overview: DMN62D1LFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 320MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 320MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D1LFB-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 320MA MOSFET Transistor
278-DMN62D1LFB-7B
60V 320MA MOSFET Transistor 278-DMN62D1LFB-7B
MOSFET N-CH 60V 320MA 3DFN Product overview: DMN62D1LFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 320MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 320MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D1LFB-7B can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 320MA 3DFN Product overview: DMN62D1LFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 320MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 320MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D1LFB-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D1LFB-7B - 869031-DMN62D1LFB-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D1LFB-7B
869031-DMN62D1LFB-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D1LFB-7B 869031-DMN62D1LFB-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 869031-DMN62D1LFB-7B Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 320mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3 Package: 3-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN62 Categories: Discrete Semiconductor Products Case / Package: X1-DFN1006-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN62D1LFB-7BDICT, DMN62D1LFB-7BDITR, DMN62D1LFB-7BDIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869031-DMN62D1LFB-7B
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 320mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3
Package: 3-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN62
Categories: Discrete Semiconductor Products
Case / Package: X1-DFN1006-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN62D1LFB-7BDICT, DMN62D1LFB-7BDITR, DMN62D1LFB-7BDIDKR

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D1LFB-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D1LFB-7BDICT-ND
Single FETs, MOSFETs DMN62D1LFB-7BDICT-ND
N-Channel 60V 320mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 60V 320mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D1LFB-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D1LFB-7BDITR-ND
Single FETs, MOSFETs DMN62D1LFB-7BDITR-ND
N-Channel 60V 320mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 60V 320mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D1LFB-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D1LFB-7BDIDKR-ND
Single FETs, MOSFETs DMN62D1LFB-7BDIDKR-ND
N-Channel 60V 320mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 60V 320mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D1LFB-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN62D1LFB-7B
Single FETs, MOSFETs DMN62D1LFB-7B
MOSFET N-CH 60V 320MA 3DFN

MOSFET N-CH 60V 320MA 3DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN62D1LFB-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN62D1LFB-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN62D1LFB-7B
MOSFET N-CH 60V 320MA 3DFN

MOSFET N-CH 60V 320MA 3DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V~60V X1-DFN1006-3 T&R 10K

MOSFET MOSFET BVDSS: 41V~60V X1-DFN1006-3 T&R 10K

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.407A, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK8637 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.407A, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK8637
Mosfet, N-Ch, 60V, 0.407A, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK8637
MOSFET, N-CH, 60V, 0.407A, X1-DFN1006 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.407A, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN62D1LFB-7B 869031-DMN62D1LFB-7B DMN62D1LFB-7BDICT-ND DMN62D1LFB-7B DMN62D1LFB-7B DMN62D1LFB-7B 28AK8637
Product Name 60V 320MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D1LFB-7B Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 0.407A, X1-Dfn1006 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; X1-DFN1006-3 3-UFDFN 3-UFDFN 0.9 nC @ 4.5 V TO-3
Unlock Full Specs
to access all available technical data

Similar Products