The DMN62D1L-13 is a 60V N-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power-management applications such as motor control and backlighting. It has a maximum continuous drain current of 384mA at 25°C with VGS = 10V, and an on-resistance of 2Ω at VGS = 10V or 3Ω at VGS = 5V. The device features low input capacitance, fast switching speed, and ESD protection. It is mounted on an FR-4 substrate with minimum recommended pad layout and has a thermal resistance of 272°C/W. The package is molded plastic with a 94V-0 flammability rating, moisture sensitivity level 1, and is lead-free and RoHS compliant. The part is supplied in tape and reel packaging with a quantity of 10,000 per reel.
2N7002 FAMILY SOT23 T&R 10K
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D1L-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |