MOSFET N-CH 60V 340MA SOT323
N-Channel 60V 340mA (Ta) 320mW (Ta) Surface Mount SOT-323
MOSFET N-CH 60V 340MA SOT323
MOSFET N-CH 60V 340MA SOT323
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMN62D0UWQ-13CT-ND | DMN62D0UWQ-13 | DMN62D0UWQ-13 | DMN62D0UWQ-13 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | ||
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 60 volts |