The DMN62D0UV is a dual N-channel enhancement mode MOSFET in a SOT563 package, designed for high-efficiency power management applications. It features a drain-source voltage rating of 60 V, with on-resistance of 2.5 Ω at VGS = 2.5 V and 490 mA continuous drain current at TA = +75 °C. The device is ESD protected, has low input capacitance, and meets AEC-Q101 standards for high reliability. It is RoHS compliant, halogen-free, and has a thermal resistance of 173 °C/W when mounted on a 1″ × 1″ FR-4 PCB with 2 oz copper. The package dimensions are 1.60 mm × 1.20 mm × 0.60 mm, and it is available in tape and reel packaging.
MOSFET 2N-CH 60V 0.49A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN62D0UV-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |