MOSFET N-CH 60V 0.32A SOT523 Product overview: DMN62D0UT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D0UT-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 737919-DMN62D0UT-7
Packaging: Reel
Mounting Style: SMD
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Mosfet Array Surface Mount SOT-363
Mosfet Array Surface Mount SOT-363
Mosfet Array Surface Mount SOT-363
MOSFET N-CH 60V 0.32A SOT523
MOSFET N-Ch Enh Mode Fet 60V 20Vgss 0.47W
MOSFET N-CH 60V 0.32A SOT523
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMN62D0UT-7 | 737919-DMN62D0UT-7 | DMN62D0UT-7DITR-ND | DMN62D0UT-7 | DMN62D0UT-7 | DMN62D0UT-7 |
| Product Name | 60V 0.32A MOSFET Transistor | FETs - Arrays - DMN62D0UT-7 | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 340 milliwatts | 230 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |