MOSFET N-CH 60V 0.32A SOT523
Mosfet Array Surface Mount SOT-363
MOSFET N-CH 60V 0.32A SOT523
MOSFET N-CH 60V 0.32A SOT523
MOSFET N-CH 60V 0.32A SOT523
MOSFET N-Ch Enh Mode Fet 60V 20Vgss 0.47W
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN62D0UT-13DKR-ND | DMN62D0UT-13 | DMN62D0UT-13 | DMN62D0UT-13 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT-523 | SOT-523 | SOT-523 | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 60 volts |