DIODES Incorporated FET, MOSFET Arrays DMN62D0UDW-7

Description
Mosfet Array 2 N-Channel (Dual) 60V 350mA 320mW Surface Mount SOT-363
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 350mA 320mW Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMN62D0UDW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN62D0UDW-7DIDKR-ND
FET, MOSFET Arrays DMN62D0UDW-7DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 350mA 320mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 350mA 320mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN62D0UDW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN62D0UDW-7DITR-ND
FET, MOSFET Arrays DMN62D0UDW-7DITR-ND
Mosfet Array 2 N-Channel (Dual) 60V 350mA 320mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 350mA 320mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN62D0UDW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN62D0UDW-7DICT-ND
FET, MOSFET Arrays DMN62D0UDW-7DICT-ND
Mosfet Array 2 N-Channel (Dual) 60V 350mA 320mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 350mA 320mW Surface Mount SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0UDW-7 - 1033797-DMN62D0UDW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0UDW-7
1033797-DMN62D0UDW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0UDW-7 1033797-DMN62D0UDW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033797-DMN62D0UDW-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 320mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 350mA Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.5nC @ 4.5V Max Input Capacitance: 32pF @ 30V Maximum Rds On at Id,Vgs: 2 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033797-DMN62D0UDW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 320mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 350mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.5nC @ 4.5V
Max Input Capacitance: 32pF @ 30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 0.35A MOSFET Transistor
289-DMN62D0UDW-7
60V 0.35A MOSFET Transistor 289-DMN62D0UDW-7
MOSFET 2N-CH 60V 0.35A SOT363 Product overview: DMN62D0UDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.35A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN62D0UDW-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.35A SOT363 Product overview: DMN62D0UDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.35A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN62D0UDW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 60V 20Vgss 1.2A

MOSFET N-Ch Enh Mode FET 60V 20Vgss 1.2A

Buy Now Datasheet
FET, MOSFET Arrays - DMN62D0UDW-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN62D0UDW-7
FET, MOSFET Arrays DMN62D0UDW-7
MOSFET 2N-CH 60V 0.35A

MOSFET 2N-CH 60V 0.35A

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 60V, 0.35A, 0.32W; Transistor Polarity Diodes Inc. - 39AH6600 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 0.35A, 0.32W; Transistor Polarity Diodes Inc.
39AH6600
Mosfet, Dual N-Ch, 60V, 0.35A, 0.32W; Transistor Polarity Diodes Inc. 39AH6600
MOSFET, DUAL N-CH, 60V, 0.35A, 0.32W; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:350mA; On Resistance Rds(on):1.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, 0.35A, 0.32W; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:350mA; On Resistance Rds(on):1.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN62D0UDW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN62D0UDW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN62D0UDW-7
MOSFET 2N-CH 60V 0.35A SOT363

MOSFET 2N-CH 60V 0.35A SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN62D0UDW-7DIDKR-ND 1033797-DMN62D0UDW-7 289-DMN62D0UDW-7 DMN62D0UDW-7 DMN62D0UDW-7 39AH6600 DMN62D0UDW-7
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0UDW-7 60V 0.35A MOSFET Transistor MOSFET FET, MOSFET Arrays Mosfet, Dual N-Ch, 60V, 0.35A, 0.32W; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SOT-363 Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 60 volts 60 volts 60 volts
PD 320 milliwatts 410 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFB4410-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers