MOSFET 2N-CH 60V 0.35A SOT363
Mosfet Array 2 N-Channel (Dual) 60V 350mA 320mW Surface Mount SOT-363
MOSFET 2N-CH 60V 0.35A SOT363
MOSFET 2N-CH 60V 0.35A SOT363
MOSFET N-Ch Enh Mode FET 60V 20Vgss 1.2A
MOSFET 2N-CH 60V 0.35A SOT363
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN62D0UDW-13CT-ND | DMN62D0UDW-13 | DMN62D0UDW-13 | DMN62D0UDW-13 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |