DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0SFD-7 DMN62D0SFD-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 098996-DMN62D0SFD-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430mW (Ta) Family Name: DMN62D0SFD Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X1-DFN1212-3 Dimension: 3-UDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 540mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 0.87nC @ 10V Max Input Capacitance: 30.2pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): Si1330EDL-T1; Si1330EDL-E3; Si1330EDL-T1-E3; Si1330EDL-T1-GE3; Introduction Date: September 16, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 098996-DMN62D0SFD-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430mW (Ta) Family Name: DMN62D0SFD Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X1-DFN1212-3 Dimension: 3-UDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 540mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 0.87nC @ 10V Max Input Capacitance: 30.2pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): Si1330EDL-T1; Si1330EDL-E3; Si1330EDL-T1-E3; Si1330EDL-T1-GE3; Introduction Date: September 16, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0SFD-7 - 098996-DMN62D0SFD-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0SFD-7
098996-DMN62D0SFD-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0SFD-7 098996-DMN62D0SFD-7
Manufacturer: Diodes Incorporated Win Source Part Number: 098996-DMN62D0SFD-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430mW (Ta) Family Name: DMN62D0SFD Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X1-DFN1212-3 Dimension: 3-UDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 540mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 0.87nC @ 10V Max Input Capacitance: 30.2pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): Si1330EDL-T1; Si1330EDL-E3; Si1330EDL-T1-E3; Si1330EDL-T1-GE3; Introduction Date: September 16, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 098996-DMN62D0SFD-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 430mW (Ta)
Family Name: DMN62D0SFD
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X1-DFN1212-3
Dimension: 3-UDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 540mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 0.87nC @ 10V
Max Input Capacitance: 30.2pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): Si1330EDL-T1; Si1330EDL-E3; Si1330EDL-T1-E3; Si1330EDL-T1-GE3;
Introduction Date: September 16, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 540MA MOSFET Transistor
278-DMN62D0SFD-7
60V 540MA MOSFET Transistor 278-DMN62D0SFD-7
MOSFET N-CH 60V 540MA 3DFN Product overview: DMN62D0SFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 540MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 540MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D0SFD-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 540MA 3DFN Product overview: DMN62D0SFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 540MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 540MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN62D0SFD-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN62D0SFD-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D0SFD-7DICT-ND
Single FETs, MOSFETs DMN62D0SFD-7DICT-ND
N-Channel 60V 540mA (Ta) 430mW (Ta) Surface Mount X1-DFN1212-3

N-Channel 60V 540mA (Ta) 430mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D0SFD-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D0SFD-7DITR-ND
Single FETs, MOSFETs DMN62D0SFD-7DITR-ND
N-Channel 60V 540mA (Ta) 430mW (Ta) Surface Mount X1-DFN1212-3

N-Channel 60V 540mA (Ta) 430mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN62D0SFD-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN62D0SFD-7DIDKR-ND
Single FETs, MOSFETs DMN62D0SFD-7DIDKR-ND
N-Channel 60V 540mA (Ta) 430mW (Ta) Surface Mount X1-DFN1212-3

N-Channel 60V 540mA (Ta) 430mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS

MOSFET MOSFET BVDSS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN62D0SFD-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN62D0SFD-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN62D0SFD-7
MOSFET N-CH 60V 540MA 3DFN

MOSFET N-CH 60V 540MA 3DFN

Supplier's Site
Single FETs, MOSFETs - DMN62D0SFD-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN62D0SFD-7
Single FETs, MOSFETs DMN62D0SFD-7
MOSFET N-CH 60V 540MA 3DFN

MOSFET N-CH 60V 540MA 3DFN

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.54A, X1-Dfn1212 Rohs Compliant Diodes Inc. - 28AK8635 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.54A, X1-Dfn1212 Rohs Compliant Diodes Inc.
28AK8635
Mosfet, N-Ch, 60V, 0.54A, X1-Dfn1212 Rohs Compliant Diodes Inc. 28AK8635
MOSFET, N-CH, 60V, 0.54A, X1-DFN1212 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.54A, X1-DFN1212 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 098996-DMN62D0SFD-7 278-DMN62D0SFD-7 DMN62D0SFD-7DICT-ND DMN62D0SFD-7 DMN62D0SFD-7 DMN62D0SFD-7 28AK8635
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN62D0SFD-7 60V 540MA MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.54A, X1-Dfn1212 Rohs Compliant Diodes Inc.
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 430 milliwatts 890 milliwatts 430 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; X1-DFN1212-3 Tape & Reel (TR) 3-UDFN 3-UDFN 3-UDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 160A MOSFET Transistor - 278-AUIRF3805S - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers